EN
  • EN
  • DE

MCP2030-I/SL

Part No MCP2030-I/SL
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description Three-Channel Analog Front-End Device
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
RF Type General
Frequency 125kHz
Features 10kbps
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1221000-MCP2030-I/SL
Manufacturer Homepage www.microchip.com
Family Name MCP2030
Introduction Date October 31, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2030-I/SL CAD Model

Description

Microchip Technology's MCP2030-I/SL Three-Channel Analog Front End

The MCP2030-I/SL is a highly integrated Analog Front End (AFE) developed by Microchip Technology, designed specifically for use in low-frequency (LF) RFID applications. This compact and efficient device provides a complete and versatile solution for the development of passive RFID transponder systems, operating at a frequency of 125 kHz or 134.2 kHz. The MCP2030-I/SL is an essential component for engineers looking to create sophisticated RFID systems for access control, asset tracking, and identification applications.

Key Features

  • Three-Channel Input: The MCP2030-I/SL incorporates three independent and configurable input channels, which allow for the simultaneous reception of signals from multiple antennas. This feature enhances the flexibility and reliability of the RFID system, providing better spatial coverage and improved signal detection.
  • High Integration: This AFE integrates several critical functions, including low-noise amplifiers, a multiplexer, a demodulator, carrier detection, and a clock generation circuit. This high level of integration simplifies the design process and reduces the overall component count, leading to a more compact and cost-effective end product.
  • Low-Power Consumption: Designed with power efficiency in mind, the MCP2030-I/SL operates with minimal power consumption, making it ideal for battery-powered applications where energy conservation is crucial.
  • Serial Interface: Communication with a microcontroller is made simple through the device's SPI (Serial Peripheral Interface), which facilitates easy data transfer and configuration of the AFE.
  • Adjustable Modulation Depth: The modulation depth of the received signal can be adjusted, allowing for fine-tuning of the system to achieve optimal performance depending on the specific application requirements.
  • Industrial Temperature Range: The MCP2030-I/SL is designed to operate over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

The versatility of the MCP2030-I/SL makes it suitable for a wide array of LF RFID applications. It is commonly used in:

  • Access Control Systems
  • Animal Identification Tags
  • Asset Tracking Solutions
  • Automotive Immobilizers
  • Waste Management Systems

Overall, the MCP2030-I/SL from Microchip Technology stands out as a robust and reliable choice for developers seeking to implement advanced RFID systems with a focus on performance and efficiency.

You May Also Be Interested in

Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9455 $50.0735
42+ $2.4168 $101.5056
65+ $2.3413 $152.1845
89+ $2.2657 $201.6473
115+ $2.1902 $251.8730
153+ $1.9636 $300.4308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess