EN
  • EN
  • DE

NRVB460MFST1G

Part No NRVB460MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 4A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 60 V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NRVB460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVB460MFST1GOSDKR, NRVB460MFST1G-ND, NRVB460MFST1GOSCT, NRVB460MFST1GOSTR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929350-NRVB460MFST1G
Ultra Librarian 3D Model Ultra Librarian NRVB460MFST1G CAD Model

Description

ON Semiconductor NRVB460MFST1G Overview

The NRVB460MFST1G is a robust and efficient Schottky barrier rectifier designed by ON Semiconductor, renowned for its high-quality electronic components. This rectifier is particularly suited for applications requiring low voltage drop and high surge current capability. It is a preferred choice for power supply designs and a variety of other electronic circuits where power efficiency is crucial.

Key Features

  • Low Forward Voltage Drop: The NRVB460MFST1G offers a low forward voltage drop, which enhances the overall efficiency of the system it is used in by reducing power losses during operation.
  • High Surge Current Capability: This rectifier can withstand high surge currents, making it suitable for applications that experience short bursts of high current, ensuring reliability and longevity.
  • Power Dissipation: With a power dissipation of 1.25 Watts, the NRVB460MFST1G can handle a moderate amount of power, making it versatile for various applications.
  • Reverse Voltage: It has a maximum DC reverse voltage of 60V, which is adequate for many low to medium voltage applications.
  • Package: The device is available in a surface mount SMB package, which is compact and suitable for automated assembly processes.
  • RoHS Compliant: The NRVB460MFST1G is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The NRVB460MFST1G is ideal for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Conclusion

With its combination of low forward voltage drop, high surge capability, and compact packaging, the NRVB460MFST1G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its compliance with RoHS standards also ensures that it meets global environmental and regulatory requirements, making it a responsible choice for modern electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3145 $58.1825
450+ $0.2582 $116.1900
695+ $0.2501 $173.8195
955+ $0.2420 $231.1100
1,235+ $0.2339 $288.8665
1,655+ $0.2097 $347.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess