The PMBZ5251B is a high-quality Zener diode from NXP Semiconductors, designed to provide excellent voltage regulation with a minimal footprint. This Zener diode is part of NXP's extensive range of semiconductor products that are known for their reliability and performance. The PMBZ5251B is specifically designed for voltage stabilization applications and is commonly used in a wide range of electronic circuits.
Key Features
- Voltage Range: The PMBZ5251B offers a nominal Zener voltage of 22V, making it suitable for a range of voltage regulation tasks in electronic circuits.
- Power Dissipation: With a total power dissipation of 300mW, this Zener diode can handle a considerable amount of energy without compromising its performance or longevity.
- Package: Encased in a small SOT-23 surface-mount package, the PMBZ5251B is ideal for space-constrained applications where board real estate is at a premium.
- Tolerance: The Zener voltage tolerance is specified at ±5%, providing precise voltage regulation for sensitive electronic components.
- Operating Temperature: It can operate over a wide temperature range from -65°C to +150°C, making it versatile for use in various environmental conditions.
Applications
The versatility of the PMBZ5251B allows it to be used in numerous applications. It is particularly useful in providing a reference voltage for voltage regulators, protecting sensitive electronics from overvoltage conditions, and offering a stable voltage source for integrated circuits (ICs). Its small size and high power dissipation also make it an excellent choice for portable devices, power management systems, and industrial equipment where precise voltage control is necessary.
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the PMBZ5251B is no exception. This Zener diode is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and consumer electronic applications. With its robust design and proven performance, the PMBZ5251B from NXP is a reliable component for any electronic voltage regulation needs.