EN
  • EN
  • DE
  • IT

NRVBS230LT3G-VF01

Part No NRVBS230LT3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 2A 30V SMB2  /  Diode Schottky 30 V 2A Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 30 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number NRVBS230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-NRVBS230LT3G-VF01TR
Standard Package 2,500
Win Source Part Number 1124429-NRVBS230LT3G-VF01
Ultra Librarian 3D Model Ultra Librarian NRVBS230LT3G-VF01 CAD Model

Description

ON Semiconductor NRVBS230LT3G-VF01: Robust Schottky Barrier Rectifier

The NRVBS230LT3G-VF01 is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This rectifier is engineered to offer efficient and reliable performance in a variety of applications, including power supply, inverters, and as freewheeling diodes in consumer and automotive products.

Key Features:

  • Voltage and Current Ratings: The device has a maximum repetitive reverse voltage (V<sub>RRM) of 30 volts and a forward continuous current (I<sub>F) of 2 amps, making it suitable for low voltage, high-frequency inverters, free-wheeling, and polarity protection applications.
  • Low Forward Voltage Drop: The NRVBS230LT3G-VF01 boasts a low forward voltage drop, thereby reducing power loss and improving efficiency. This feature is critical for systems where power conservation is paramount.
  • High Surge Capability: Designed to withstand high surge currents, this rectifier is reliable during unexpected voltage spikes, which is essential for protecting sensitive electronic components.
  • Compact Package: The device comes in a small SMB package, which is ideal for space-constrained applications. Its compact size does not compromise its electrical capabilities, making it a versatile choice for various designs.
  • Environmentally Friendly: ON Semiconductor has designed the NRVBS230LT3G-VF01 with a lead-free finish, making it compliant with current RoHS regulations and promoting environmentally responsible manufacturing.
  • Thermal Performance: The excellent thermal performance ensures stability and longevity, even under high temperature operating conditions.

Applications:

The NRVBS230LT3G-VF01 Schottky Barrier Rectifier is widely used in DC power systems, automotive applications, power management devices, and other electronic circuits where efficient rectification of AC to DC is required. Its robust design also makes it suitable for harsh industrial environments where reliability is a must.

About ON Semiconductor:

ON Semiconductor stands as a pioneer in the field of high-performance silicon solutions for energy-efficient electronics. The company's comprehensive portfolio includes power and signal management, logic, discrete, and custom devices for automotive, communications, computing, consumer, industrial, LED lighting, medical, military/aerospace, and power applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess