EN
  • EN
  • DE

NRVHPM220T3G

Part No NRVHPM220T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 2A POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Diode Standard 200 V 2A Surface Mount Powermite
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-216AA
Case / Package Powermite
Family Name NRVHPM220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVHPM220T3G-ND, NRVHPM220T3GOSCT, NRVHPM220T3GOSTR, NRVHPM220T3GOSDKR
Quantity per package 12000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887605-NRVHPM220T3G
Ultra Librarian 3D Model Ultra Librarian NRVHPM220T3G CAD Model

Description

ON Semiconductor NRVHPM220T3G - High-Performance Schottky Rectifier

The ON Semiconductor NRVHPM220T3G is a state-of-the-art Schottky rectifier designed to meet the demanding requirements of high-efficiency power management systems. This robust component is a perfect fit for applications that require fast switching and low voltage drop, making it an ideal choice for switching power supplies, converters, and freewheeling diodes in a variety of electronic devices.

Key Features:

  • High Surge Capacity: The NRVHPM220T3G can handle high surge currents, which makes it suitable for applications that experience frequent power surges, ensuring reliability and longevity.
  • Low Forward Voltage Drop: With its low forward voltage drop, this Schottky rectifier ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High-Temperature Operation: Capable of operating at high temperatures, this device maintains performance stability even under thermal stress, making it suitable for industrial and automotive applications.
  • Power Dissipation: It features a power dissipation of 2 Watts, which allows it to handle a significant amount of power without overheating.

Applications:

The NRVHPM220T3G is versatile and can be used in a variety of applications such as:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Power management solutions
  • LED lighting systems
  • Telecommunication equipment

Product Specifications:

  • Package: The device comes in a Pb-free, RoHS compliant SMB package.
  • Current Rating: It has a forward continuous current rating of 2 A.
  • Voltage Ratings: With a repetitive peak reverse voltage (VRRM) of 20 V, it is designed to withstand moderate voltage levels.
  • Environmental Compliance: ON Semiconductor ensures that the NRVHPM220T3G meets environmental standards, making it a sustainable choice for eco-conscious businesses.

Overall, the ON Semiconductor NRVHPM220T3G Schottky rectifier is a high-quality component that provides efficient, reliable performance for a wide range of electronic applications. Its superior design and robust construction make it an essential part of any power management system.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3202 $59.2370
440+ $0.2628 $115.6320
685+ $0.2546 $174.4010
940+ $0.2464 $231.6160
1,215+ $0.2382 $289.4130
1,625+ $0.2136 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343,009 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess