EN
  • EN
  • DE

NRVTS12100EMFST1G

Part No NRVTS12100EMFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 12A 5DFN / Diode Schottky 100 V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 12 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 55 µA @ 100 V
Mounting Surface Mount
Case / Package 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVTS12100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVTS12100EMFST1GOSDKR,NRVTS12100EMFST1GOSCT,NRVTS12100EMFST1G-ND,NRVTS12100EMFST1GOSTR
Standard Package 1,500
Win Source Part Number 1325592-NRVTS12100EMFST1G
Ultra Librarian 3D Model Ultra Librarian NRVTS12100EMFST1G CAD Model

Description

The ON Semiconductor NRVTS12100EMFST1G is a cutting-edge Schottky Barrier Rectifier designed to offer efficient power management in a compact package. This rectifier is an ideal choice for high-frequency applications where low forward voltage drop and energy efficiency are of paramount importance. It is commonly used in power supply circuits, DC-DC converters, and high-frequency inverters, among other applications.

Key Features:

  • Voltage Rating: The NRVTS12100EMFST1G boasts a maximum repetitive peak reverse voltage (VRRM) of 100V, making it suitable for a range of electronic applications.
  • Current Capacity: With a forward continuous current (IF) rating of 1A, this device is capable of handling moderate power requirements with ease.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic ensures higher efficiency and reduces thermal stress on the system, thereby improving the overall performance and longevity of the application.
  • Fast Switching Speed: Designed for high-speed switching, this rectifier minimizes switching losses and is optimal for high-frequency circuits.
  • Thermal Performance: The device is encapsulated in a highly thermally efficient package, allowing for better heat dissipation and improved thermal management.
  • Robust Construction: The NRVTS12100EMFST1G is built to withstand harsh conditions and is characterized by its high reliability and durability.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in inverters
  • Power management devices
  • Automotive applications

ON Semiconductor's NRVTS12100EMFST1G is a highly versatile Schottky Barrier Rectifier that delivers both performance and reliability. Its compact surface-mount package is designed for easy integration into various electronic systems, contributing to a reduction in PCB space requirements. Whether you're designing a power supply or looking to enhance the efficiency of your electronic devices, the NRVTS12100EMFST1G is an excellent choice for your rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6486 $58.3740
220+ $0.5322 $117.0840
340+ $0.5156 $175.3040
465+ $0.4990 $232.0350
600+ $0.4823 $289.3800
805+ $0.4324 $348.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess