EN
  • EN
  • DE

NSB9435T1G

Part No NSB9435T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 0.72W SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Resistor - Base (R1) (Ohms) 10k
Typical Gain (hFE) (Min) 125 @ 800mA, 1V
Max Vce (sat) 550mV @ 300mA, 3A
Frequency - Transition 110MHz
Maximum Power Dissipation 720mW
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1083601-NSB9435T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSB9435T1G CAD Model

Description

Product Overview: NSB9435T1G - ON Semiconductor

The NSB9435T1G is a meticulously engineered product from ON Semiconductor, a brand synonymous with high-quality and reliability in the semiconductor industry. This product is a PNP Silicon Bipolar Transistor that is designed to meet the stringent requirements of modern electronic applications. It is a surface-mount device encapsulated in a small SOT-23 package, which makes it suitable for use in space-constrained applications.

Key Features

  • Transistor Type: PNP - A PNP transistor is a type of bipolar junction transistor (BJT) where the majority charge carriers are holes. In the case of NSB9435T1G, it is designed to efficiently control the flow of current between the emitter and collector, and is commonly used in amplification and switching applications.
  • High Current Gain Bandwidth Product: The NSB9435T1G boasts a high current gain bandwidth product (fT), which makes it ideal for high-frequency applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures that the transistor operates efficiently with minimal voltage drop across it when in the on-state, leading to lower power dissipation and improved energy efficiency.
  • Power Dissipation: With its ability to dissipate power effectively, the NSB9435T1G can handle a continuous collector current without overheating, ensuring longevity and stable performance.
  • SOT-23 Package: The small SOT-23 package is designed for surface-mount technology (SMT), which allows for a more compact and dense board layout, saving space on printed circuit boards (PCBs).

Applications

The NSB9435T1G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power Management Circuits
  • Signal Amplification
  • Switching Regulators
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and TVs

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The NSB9435T1G is no exception, as it is manufactured in state-of-the-art facilities, ensuring it meets the rigorous demands of the electronics industry. With ON Semiconductor's reputation for durable and dependable components, the NSB9435T1G is a choice you can trust for your electronic designs.

You May Also Be Interested in

Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,800 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess