EN
  • EN
  • DE

MRF6S19100GNR1

Part No MRF6S19100GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 1.99GHZ TO-270-2 GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.99GHz
Gain 14.5dB
Voltage - Test 28 V
Current - Test 950 mA
Power - Output 22W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270BA
Supplier Device Package TO-270-2 GULL
Base Product Number MRF6
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 740224-MRF6S19100GNR1
Ultra Librarian 3D Model Ultra Librarian MRF6S19100GNR1 CAD Model

Description

Product Overview: MRF6S19100GNR1 - NXP

The MRF6S19100GNR1 is a high-performance RF power transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered to deliver exceptional power and efficiency, making it an ideal choice for a wide range of applications, including commercial and industrial RF power amplifiers.

Key Features

  • Frequency Range: This transistor operates at a frequency range of 1.8-2.0 GHz, which is suitable for various high-frequency applications.
  • Output Power: It provides a high output power of 100W, ensuring robust performance for demanding applications.
  • High Gain: With a high gain of 18 dB, the MRF6S19100GNR1 can amplify weak signals effectively, making it highly reliable for communication systems.
  • Efficiency: The device offers an excellent efficiency of 50%, minimizing energy loss and heat generation during operation.
  • Integrated ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, enhancing the durability and longevity of the transistor.
  • Thermal Performance: Advanced thermal management features ensure stable operation even under high-temperature conditions.

Applications

The MRF6S19100GNR1 is versatile and can be used in a variety of applications, such as:

  • Base station transceivers for wireless communication
  • Industrial, scientific, and medical (ISM) applications
  • Broadband wireless access systems
  • RF power amplifiers for broadcast transmitters

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The MRF6S19100GNR1 is manufactured with stringent quality control processes, ensuring reliable performance and consistency across batches. Customers can trust this product for their critical and high-performance RF applications.

Conclusion

In summary, the MRF6S19100GNR1 from NXP is a powerful, efficient, and reliable RF power transistor that meets the needs of modern high-frequency applications. Its robust design, coupled with NXP's commitment to quality, makes it a smart choice for professionals seeking performance and durability.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8249 $93.6498
4+ $38.4199 $153.6796
5+ $37.2199 $186.0995
7+ $36.0187 $252.1309
9+ $34.8186 $313.3674
12+ $31.2162 $374.5944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess