EN
  • EN
  • DE

NSI45060JDT4G

Part No NSI45060JDT4G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC LED DRVR SBT CCR DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Output Current 100mA
Temperature Range - Operating -55°C to 175°C
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 092185-NSI45060JDT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSI45060JDT4G CAD Model

Description

ON Semiconductor NSI45060JDT4G Constant Current Regulator

The NSI45060JDT4G from ON Semiconductor is a robust, high-performance constant current regulator (CCR) designed for driving current in LEDs. This device is engineered to provide a cost-effective solution for regulating current over a wide voltage range. It is highly suitable for automotive, industrial, and general lighting applications where consistent illumination and reliability are paramount.

With a fixed current regulation of 60mA, ±10%, the NSI45060JDT4G ensures a stable current flow to the LEDs, which helps in maintaining consistent brightness and color over time. The device is capable of withstanding a maximum voltage of 45V, making it versatile for various circuit configurations and ensuring the protection of LEDs against voltage surges.

The CCR's turn-on voltage is as low as 0.5V, with an operating range up to 45V, which provides flexibility in design for series or parallel LED configurations. Its high voltage capability also allows for multiple LEDs to be driven in series, thus reducing the complexity and cost of the driver circuit.

ON Semiconductor's NSI45060JDT4G comes in a compact SOD-123 package, which is ideal for space-constrained applications. Moreover, it is AEC-Q101 qualified, which means it has passed stringent reliability standards for automotive applications. The device also features a negative temperature coefficient, which reduces the output current as the temperature rises, thus providing an inherent thermal protection for the LEDs.

Thermal shutdown is another key feature of this CCR, ensuring the device turns off in the event of excessive heat, thereby protecting the circuit components from potential damage. Once the device cools down to a safe temperature, it will resume normal operation. This self-protecting feature enhances the longevity of both the regulator and the LEDs it drives.

In summary, the NSI45060JDT4G from ON Semiconductor is a reliable and efficient solution for driving LEDs with constant current in a variety of applications. Its robust design, thermal protection features, and compliance with automotive reliability standards make it a preferred choice for designers looking for a high-quality CCR.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3375 $50.6250
365+ $0.2769 $101.0685
560+ $0.2683 $150.2480
775+ $0.2596 $201.1900
1,000+ $0.2510 $251.0000
1,335+ $0.2250 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess