EN
  • EN
  • DE

NSR01L30NXT5G

Part No NSR01L30NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 530mV @ 100mA
Current - Reverse Leakage @ Vr 3μA @ 30V
Capacitance @ Vr, F 7pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package 2-DSN (0.60x0.30)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 025700-NSR01L30NXT5G
Family Name NSR01L30NX
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSR01L30NXT5G CAD Model

Description

Introducing the NSR01L30NXT5G Diode from ON Semiconductor

The NSR01L30NXT5G is a cutting-edge Schottky Barrier Diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to offer high-efficiency and reliability, making it an ideal choice for a wide range of applications in the electronics industry.

With its compact SOD-523 package, the NSR01L30NXT5G is perfect for space-constrained applications. It boasts a low forward voltage drop, which translates to reduced power loss and improved system efficiency. This feature is particularly beneficial in portable devices where battery life and energy conservation are critical.

The NSR01L30NXT5G is characterized by its low reverse leakage current, which ensures minimal power waste when the diode is in the blocking state. This characteristic makes it suitable for high-temperature operations, as it maintains its performance stability even under thermal stress.

Another significant advantage of this Schottky Barrier Diode is its fast switching speed. This quality is essential for applications that require quick transitions, such as switch-mode power supplies, DC-DC converters, and high-frequency rectification circuits. The NSR01L30NXT5G's ability to switch rapidly minimizes losses associated with transition times, thus enhancing the overall efficiency of the application.

The diode also features a low capacitance, which is crucial for high-frequency applications. This low capacitance helps to reduce noise and signal distortion, ensuring a clean and stable performance in RF systems and other sensitive electronic circuits.

ON Semiconductor has designed the NSR01L30NXT5G to be environmentally friendly. It is completely lead-free and RoHS compliant, making it a sustainable choice for manufacturers looking to reduce the environmental impact of their products.

In summary, the NSR01L30NXT5G from ON Semiconductor is a robust, efficient, and versatile Schottky Barrier Diode that meets the demands of modern electronic applications. Its combination of low forward voltage, fast switching speed, and low leakage current makes it a top choice for designers seeking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess