EN
  • EN
  • DE

NSR02F30NXT5G

Part No NSR02F30NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 0.2A 2-Pin DSN T/R / DIODE SCHOTTKY 30V 200MA 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 550mV @ 200mA
Current - Reverse Leakage @ Vr 50μA @ 30V
Capacitance @ Vr, F 7pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package 2-DSN (0.60x0.30)
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 025703-NSR02F30NXT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NSR02F30NX
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSR02F30NXT5G CAD Model

Description

The NSR02F30NXT5G is a cutting-edge Schottky Barrier Diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to offer a combination of low forward voltage drop and high current capability, which makes it an ideal choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage Drop: The NSR02F30NXT5G boasts a low forward voltage drop, which enhances its efficiency in power conversion applications, leading to energy savings and reduced heat generation.
  • High Current Capacity: With its ability to handle high current, this diode is suitable for applications that require robust performance in a compact footprint.
  • Power Dissipation: It features a power dissipation of 125 mW, which contributes to its reliability and endurance in demanding situations.
  • Small Package Size: The diode is available in a small SOD-523 package, making it ideal for space-constrained applications.
  • Reverse Voltage: It supports a maximum reverse voltage of 30V, providing a good margin for overvoltage protection in many circuits.
  • RoHS Compliant: The NSR02F30NXT5G is RoHS compliant, ensuring that it meets the environmental standards regarding the restriction of hazardous substances.

Applications

The versatility of the NSR02F30NXT5G allows it to be used across a wide range of applications. It is particularly well-suited for:

  • DC-DC Converters
  • Power Supply Circuits
  • Portable Devices
  • Battery Management Systems
  • Automotive Circuits
  • Reverse Voltage and Current Protection

Conclusion

ON Semiconductor's NSR02F30NXT5G Schottky Barrier Diode provides designers with a reliable and efficient component for their power management solutions. Its low forward voltage drop, high current capacity, and compact size make it an excellent choice for a multitude of electronic applications where power efficiency and space savings are critical. The NSR02F30NXT5G is a testament to ON Semiconductor's commitment to delivering high-performance components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388,560 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess