EN
  • EN
  • DE

NSR1030QMUTWG

Part No NSR1030QMUTWG
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 30V 1A 4UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 30 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 1 A
Current - Reverse Leakage @ Vr 20 µA @ 30 V
Temperature Range - Operating 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (3x3)
Base Product Number NSR1030
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283153-NSR1030QMUTWG
Ultra Librarian 3D Model Ultra Librarian NSR1030QMUTWG CAD Model

Description

Introducing the NSR1030QMUTWG - ON Semiconductor's Precision Rectifier

The NSR1030QMUTWG is a state-of-the-art Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and highly efficient component is engineered to meet the rigorous demands of modern electronic applications, offering superior performance in a variety of circuits.

Key Features

  • Low Forward Voltage Drop: The NSR1030QMUTWG boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With a forward current rating of 1 A, this diode is capable of handling significant current, making it suitable for high-power applications.
  • Small Package Size: Encased in a compact SOD-123 package, this device saves valuable board space without sacrificing performance, ideal for space-constrained applications.
  • High Switching Speed: Its fast switching speed ensures quick response times in circuits that require high-frequency operation.
  • Low Leakage Current: The diode's low leakage current helps in maintaining the integrity of the signal and reduces standby power consumption.

Applications

The NSR1030QMUTWG is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse voltage protection
  • Freewheeling diodes in motor control circuits
  • High-frequency rectification

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The NSR1030QMUTWG is no exception, as it is built to meet the stringent standards for which ON Semiconductor is known. The device offers reliable performance over a wide temperature range, ensuring stability and longevity in even the most challenging environments.

Conclusion

The NSR1030QMUTWG from ON Semiconductor is an excellent choice for designers looking for a high-performance Schottky diode that doesn't compromise on efficiency or space. Its robust features and versatile applications make it a valuable addition to any electronic system requiring precision rectification.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess