EN
  • EN
  • DE

NSR20306NXT5G

Part No NSR20306NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description IC REG LINEAR / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1019042-NSR20306NXT5G
Ultra Librarian 3D Model Ultra Librarian NSR20306NXT5G CAD Model

Description

Product Overview: NSR20306NXT5G from ON Semiconductor

The NSR20306NXT5G is a cutting-edge, low-power P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is an ideal choice for a variety of applications, particularly in power management tasks where efficiency and reliability are crucial.

Engineered with advanced Trench technology, the NSR20306NXT5G offers a compact footprint without compromising on power. With a continuous drain current of -2.7 A and a drain-source voltage of -20 V, this MOSFET is capable of handling significant power in a small package. Its low threshold voltage ensures that it can be easily driven by low-voltage logic, making it highly compatible with modern microcontrollers and other digital circuits.

The device features ultra-low on-resistance (R<sub>DS(on)) of just 135 mΩ at V<sub>GS = -4.5 V, which minimizes conduction losses and improves overall efficiency. This characteristic, combined with its low gate charge, results in reduced switching losses and better performance in high-frequency switching applications.

ON Semiconductor has packaged the NSR20306NXT5G in a compact SOT-563, which is ideal for space-constrained applications. This package is not only small but also provides excellent thermal performance, ensuring the device operates within its temperature range even under high-power conditions.

The NSR20306NXT5G is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability. It is designed for a range of applications, including load switching, power management in portable devices, battery management systems, and other circuits where a high-efficiency P-Channel MOSFET is required.

With its robust performance characteristics and compact form factor, the NSR20306NXT5G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess