EN
  • EN
  • DE

MMBT2907AWLT1G

Part No MMBT2907AWLT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322675-MMBT2907AWLT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT2907AWLT1G CAD Model

Description

ON Semiconductor MMBT2907AWLT1G PNP Transistor

The MMBT2907AWLT1G is a high-quality PNP transistor manufactured by ON Semiconductor, a leading supplier of semiconductor-based solutions. This bipolar junction transistor is designed for general-purpose amplifier and switching applications, offering a fine balance of performance and reliability for a wide range of electronic circuits.

Key Features:

  • Type: PNP - The MMBT2907AWLT1G is a PNP transistor, which means it is turned on when a small current flows through the base in the opposite direction of the emitter to collector current.
  • Package: SOT-323 - With its compact SOT-323 surface-mount package, the MMBT2907AWLT1G is ideal for space-constrained applications where board real estate is at a premium.
  • Voltage Ratings: It supports a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -40V, and an emitter-base voltage (VEBO) of -5.0V, providing flexibility for various circuit designs.
  • Current Handling: This transistor can handle a continuous collector current (IC) of up to -600mA, making it suitable for moderate power handling requirements.
  • Power Dissipation: The device has a total device dissipation of 225mW at 25°C, which helps in maintaining thermal stability during operation.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 200MHz, which is indicative of its ability to handle high-frequency signals.

Applications:

The MMBT2907AWLT1G is versatile and can be used in a multitude of applications, including:

  • Signal Amplification
  • Switching Circuits
  • Linear Amplification
  • Power Management Functions
  • Consumer Electronics
  • Telecommunications
  • Automotive Modules

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly products that meet the highest standards of quality. The MMBT2907AWLT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain harmful materials. Additionally, the product is designed to meet or exceed the performance requirements of the industry, ensuring reliable operation in a wide range of environmental conditions.

Whether you are designing a simple amplification stage or a complex switching network, the MMBT2907AWLT1G from ON Semiconductor is a solid choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0185 $57.8125
7,695+ $0.0150 $115.4250
11,540+ $0.0150 $173.1000
15,385+ $0.0150 $230.7750
20,835+ $0.0139 $289.6065
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,100 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess