EN
  • EN
  • DE

NSS12100UW3TCG

Part No NSS12100UW3TCG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 1A WDFN3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 440mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 740mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-WDFN (2x2)
Win Source Part Number 025715-NSS12100UW3TCG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSS12100UW3TCG CAD Model

Description

The NSS12100UW3TCG from ON Semiconductor is a high-performance, NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for linear and switching operations, making it an excellent choice for designers looking to enhance their circuit designs with reliable and efficient performance.

Key Features

  • High Current Gain Bandwidth Product: The NSS12100UW3TCG offers a high fT of 100 MHz, which is ideal for amplification applications requiring good frequency response.
  • Low Collector-Emitter Saturation Voltage: This transistor has a low V<sub>CE(sat) that ensures lower power dissipation during operation, contributing to energy efficiency in the final application.
  • Surface-Mount Package: Packaged in a space-saving SOT-323, the NSS12100UW3TCG is suitable for compact designs and is easy to integrate into automated PCB assembly processes.
  • High Collector Current: With a continuous collector current (I<sub>C) rating of 100 mA, this transistor can handle a significant amount of current for its size.
  • RoHS Compliant: The product meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications

The NSS12100UW3TCG is designed to serve a multitude of applications, ranging from signal amplification to power management. Its robust performance characteristics make it ideal for:

  • Audio amplifiers
  • Switching circuits
  • Driver stages in hi-fi systems
  • Voltage regulation modules
  • Power management in portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSS12100UW3TCG is no exception. This product is manufactured with rigorous quality control processes and is designed to meet high reliability standards, ensuring stable performance over a wide range of environmental conditions.

Whether you're designing consumer electronics, industrial control systems, or sophisticated audio equipment, the NSS12100UW3TCG offers the performance and reliability that ON Semiconductor customers have come to expect. Its combination of efficiency, compact form factor, and high-current capability makes it a smart choice for your next electronics project.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4037 $50.4625
305+ $0.3312 $101.0160
470+ $0.3209 $150.8230
645+ $0.3105 $200.2725
835+ $0.3002 $250.6670
1,115+ $0.2691 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess