EN
  • EN
  • DE
  • IT

NSTB60BDW1T1G

Part No NSTB60BDW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 0.25W SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V / 120 @ 5mA, 10V
Max Vce (sat) 250mV @ 5mA, 10mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 140MHz
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 1083650-NSTB60BDW1T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSTB60BDW1T1G CAD Model

Description

ON Semiconductor NSTB60BDW1T1G Overview

The NSTB60BDW1T1G is a high-performance Power MOSFET designed and manufactured by ON Semiconductor. This device is engineered to deliver efficient power management and conversion for a wide range of applications. Its low on-resistance and high switching speed make it an ideal choice for power supplies, motor controls, and other power-intensive electronic circuits.

Key Features

  • Low On-Resistance: The NSTB60BDW1T1G boasts an extremely low on-resistance, which translates to reduced power losses during operation and improved overall efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses and better performance.
  • Dual N-Channel Configuration: This device features a dual N-Channel configuration, providing the flexibility to use it in various circuit topologies and simplifying the design process.
  • PowerPAK® SO-8 Package: The compact PowerPAK® SO-8 package allows for efficient heat dissipation and space-saving on the PCB, making it perfect for compact designs.
  • RoHS Compliant: The NSTB60BDW1T1G is compliant with RoHS standards, ensuring that it meets environmental regulations and reduces the use of hazardous substances in electronic devices.

Applications

The versatility of the NSTB60BDW1T1G makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives and controllers
  • LED lighting systems
  • Computing and server systems
  • Automotive electronics

Technical Specifications

The NSTB60BDW1T1G has a continuous drain current of 60 A and operates at a maximum junction temperature of 150°C. Its threshold voltage ranges from 2.0 V to 4.0 V, which allows for low-voltage operation and compatibility with logic-level devices. The device also features a low total gate charge and a fast body diode, which are critical for high-efficiency power conversion.

In conclusion, the NSTB60BDW1T1G from ON Semiconductor is a robust and versatile Power MOSFET that offers excellent performance for a wide range of power management applications. Its high efficiency, speed, and compact form factor make it a valuable component for modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS 2NPN 50V 100MA US6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA US6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS 2PNP 50V SOT-563
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0411 $64.7325
3,835+ $0.0338 $129.6230
5,930+ $0.0328 $194.5040
8,165+ $0.0317 $258.8305
10,550+ $0.0307 $323.8850
14,155+ $0.0274 $387.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess