EN
  • EN
  • DE
  • IT

MCP1754ST-5002E/MB

Part No MCP1754ST-5002E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 90μA to 250μA
PSRR 72dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 133938-MCP1754ST-5002E/MB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1754ST-5002E/MB CAD Model

Description

Product Overview: MCP1754ST-5002E/MB - Microchip Technology

The MCP1754ST-5002E/MB from Microchip Technology is a high-performance, low-dropout voltage regulator that offers excellent output voltage stability and accuracy, making it perfect for a wide range of applications. This regulator is capable of delivering up to 150 mA of current while maintaining a low dropout voltage of just 178 mV at 150 mA.

Designed for use in battery-powered devices, the MCP1754ST-5002E/MB supports an input voltage range of 2.3V to 6.0V, which allows for flexibility in various power supply configurations. The device's output voltage is fixed at 5.0V, ensuring a stable voltage supply for critical components that require a consistent 5V input.

One of the key features of this LDO regulator is its low quiescent current, which is particularly important for extending battery life in portable applications. The typical quiescent current is only 68 µA, further decreasing to 0.1 µA in shutdown mode, thereby minimizing power consumption when the device is not in active use.

The MCP1754ST-5002E/MB also incorporates a variety of safety and protection features. It includes short-circuit protection and overtemperature protection, ensuring the longevity and reliability of both the regulator and the device it powers. Furthermore, this regulator is stable with ceramic output capacitors, which offers advantages in size, reliability, and performance over tantalum capacitors.

This voltage regulator comes in a small SOT-223 package, which is ideal for space-constrained applications. Its thermal package allows for efficient heat dissipation, which is crucial for maintaining performance and preventing overheating in tight spaces.

Whether you're designing power management circuits for consumer electronics, automotive applications, or industrial systems, the MCP1754ST-5002E/MB is a reliable choice that offers a combination of high performance, low power consumption, and robust protection features.

Key Features:

  • Output Voltage: 5.0V
  • Output Current: Up to 150 mA
  • Low Dropout Voltage: 178 mV @ 150 mA
  • Input Voltage Range: 2.3V to 6.0V
  • Low Quiescent Current: 68 µA, 0.1 µA in shutdown mode
  • Short-Circuit Protection
  • Overtemperature Protection
  • Stable with Ceramic Output Capacitors
  • Package: SOT-223

You May Also Be Interested in

Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2652 $69.5860
125+ $1.0388 $129.8500
195+ $1.0064 $196.2480
270+ $0.9741 $263.0070
345+ $0.9417 $324.8865
465+ $0.8435 $392.2275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess