EN
  • EN
  • DE

NSV1C301ET4G

Part No NSV1C301ET4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 3A 3DPAK / 100 V, 3.0 A, Low VCE(sat) NPN Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 250mV at 300mA, 3A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 200 at 500mA, 2V
Power - Max 2.1W
Frequency - Transition 120MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807241-NSV1C301ET4G
Ultra Librarian 3D Model Ultra Librarian NSV1C301ET4G CAD Model

Description

Product Overview: NSV1C301ET4G by ON Semiconductor

The NSV1C301ET4G, from the reputable ON Semiconductor, is a high-performance, precision PNP bipolar transistor designed to meet a wide range of applications. This device is part of ON Semiconductor's portfolio of energy-efficient semiconductors, and it is crafted to deliver reliable and robust performance in various electronic circuits.

Key Features

  • Low V<sub>CE(sat): The transistor offers a low collector-emitter saturation voltage, which enhances overall energy efficiency by minimizing power loss during operation.
  • High Current Gain Bandwidth Product: With its excellent frequency response, the NSV1C301ET4G is suitable for amplification in audio and other high-frequency applications.
  • Pb-Free and Halogen-Free: The device is designed with environmental consciousness in mind, ensuring compliance with current RoHS directives and making it suitable for use in green products.
  • SOT-223 Package: The compact SOT-223 package enables efficient use of PCB space, making it ideal for space-constrained applications while also providing good thermal performance.

Applications

The NSV1C301ET4G is versatile and can be used in a variety of electronic circuits. Some of its typical applications include:

  • Power Management
  • Signal Amplification
  • Load Switch
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSV1C301ET4G is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance consistency for the end-user. The device's robust construction ensures longevity, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

The NSV1C301ET4G is a testament to ON Semiconductor's dedication to environmental sustainability. By being both lead-free and halogen-free, it not only complies with current environmental regulations but also anticipates future ecological considerations, making it a forward-thinking choice for designers and manufacturers aiming to create eco-friendly products.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1534 $51.9030
110+ $0.9464 $104.1040
165+ $0.9168 $151.2720
230+ $0.8873 $204.0790
295+ $0.8577 $253.0215
395+ $0.7690 $303.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess