EN
  • EN
  • DE

V23072-C1061-A408

Part No V23072-C1061-A408
Manufacturer Tyco Electronics
Catalog Electronic Wholesale
Description PCB relays Single relays Mini power relay K (open and sealed)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1278819-V23072-C1061-A408
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23072-C1061-A408 CAD Model

Description

The V23072-C1061-A408 is a miniature PCB relay manufactured by Tyco Electronics (now TE Connectivity). It is a single pole, double throw (SPDT) relay designed for various switching applications in electronic circuits. It's known for its compact size, reliable performance, and versatile application range.

Applications

  • Automotive Electronics: Used in automotive control systems, such as lighting control, central locking, and power window control.
  • Industrial Control Systems: Employed in industrial automation equipment, including programmable logic controllers (PLCs) and process control systems.
  • Telecommunications Equipment: Utilized in telecommunication devices, such as telephone exchanges and network equipment.
  • Home Appliances: Integrated into home appliances, such as washing machines, refrigerators, and air conditioners.
  • Security Systems: Used in security and alarm systems for switching circuits and controlling various functions.
  • Medical Equipment: Employed in medical devices, such as patient monitoring systems and diagnostic equipment.

Features

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • SPDT Configuration: Single pole, double throw contact configuration provides versatile switching options.
  • High Contact Rating: Capable of switching significant loads with a high contact rating.
  • Low Coil Power Consumption: Requires minimal coil power for actuation, reducing energy consumption.
  • High Dielectric Strength: Provides high dielectric strength for isolation between coil and contacts.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Space Saving: Miniature size allows for compact design and efficient use of PCB space.
  • Versatile Switching: SPDT configuration provides flexibility in circuit design.
  • Reliable Performance: High contact rating and robust design ensure reliable switching performance.
  • Energy Efficient: Low coil power consumption reduces energy consumption and operating costs.
  • Safe Operation: High dielectric strength ensures safe and reliable operation.

Additional Details

The V23072-C1061-A408 typically features a coil voltage of 12VDC, although other coil voltage options may exist. The contact rating is typically several amps at a specified voltage (e.g., 5A at 250VAC). The relay is designed for through-hole mounting on a PCB. Detailed specifications, including coil resistance, operating time, release time, and insulation resistance, can be found in the manufacturer's datasheet. It's a very common and versatile relay for general-purpose switching applications.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Qualcomm
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
Atmel
Lowest to $24.7389
STMicroelectronics
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess