EN
  • EN
  • DE

NSVBAV23CLT1G

Part No NSVBAV23CLT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 250V 400MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name NSVBAV23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVBAV23CLT1G-ND, NSVBAV23CLT1GOSCT, NSVBAV23CLT1GOSTR, NSVBAV23CLT1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929406-NSVBAV23CLT1G
Ultra Librarian 3D Model Ultra Librarian NSVBAV23CLT1G CAD Model

Description

Overview of Product NSVBAV23CLT1G

The NSVBAV23CLT1G is a high-performance, small signal Schottky diode, meticulously crafted by ON Semiconductor, a leader in semiconductor solutions. This product is designed for applications requiring fast switching and low power loss. It is an ideal choice for a wide range of electronic circuits, including high-frequency inverters, power management devices, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The NSVBAV23CLT1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its quick switching capabilities, this diode is well-suited for high-speed applications, ensuring minimal signal delay and high-frequency performance.
  • Surface Mount Package: Packaged in a compact SOT-23 configuration, the NSVBAV23CLT1G is optimized for surface mounting, allowing for efficient use of PCB space and simpler assembly processes.
  • Robust Construction: The device is constructed to handle a continuous forward current of 200 mA, making it robust for a variety of electrical loads.
  • Automotive Qualified: Meeting the stringent requirements for automotive applications, this diode is qualified to AEC-Q101 standards, ensuring reliability and performance under harsh conditions.

Applications

The versatile nature of the NSVBAV23CLT1G allows it to be integrated into numerous electronic systems. Its primary applications include:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping
  • Protection circuits

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NSVBAV23CLT1G is compliant with RoHS (Restriction of Hazardous Substances), which restricts the use of specific hazardous materials found in electrical and electronic products. This ensures that the product is environmentally friendly and safe for consumer use.

Conclusion

With its combination of high-speed switching, low power loss, and compact design, the NSVBAV23CLT1G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. Its automotive qualification and compliance with environmental standards further attest to its quality and suitability for demanding applications.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2375 $51.0625
515+ $0.1948 $100.3220
795+ $0.1888 $150.0960
1,095+ $0.1827 $200.0565
1,420+ $0.1766 $250.7720
1,900+ $0.1583 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess