EN
  • EN
  • DE

NSVBC850BLT1G

Part No NSVBC850BLT1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 225 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-NSVBC850BLT1G-488
Standard Package 1
Win Source Part Number 978037-NSVBC850BLT1G
Ultra Librarian 3D Model Ultra Librarian NSVBC850BLT1G CAD Model

Description

The NSVBC850BLT1G is a cutting-edge NPN bipolar (BJT) single transistor component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is specifically engineered to meet the stringent requirements of contemporary electronic applications, offering a perfect blend of efficiency, reliability, and compactness.

Key Features:

  • Transistor Polarity: NPN - This signifies that the transistor is designed to control the flow of electrons from the collector to the emitter, with a positive voltage applied to the base.
  • Collector-Emitter Voltage (VCEO): 30V - The maximum voltage across the collector-emitter junction, ensuring reliable operation in various circuit configurations.
  • Collector-Base Voltage (VCBO): 45V - The maximum voltage that can be applied across the collector-base junction, indicative of the device's robustness.
  • Emitter-Base Voltage (VEBO): 5V - This is the maximum voltage the emitter-base junction can withstand, which is critical for preventing breakdown and ensuring longevity.
  • Collector Current - Continuous (IC): 100mA - The maximum continuous current the transistor can handle, sufficient for a wide range of applications.
  • DC Current Gain (hFE): 420 at 2mA, 10V - A measure of the transistor's amplification capability, indicating efficient current control.
  • Power Dissipation (Pd): 250mW - The amount of power the transistor can dissipate without overheating, contributing to its durability.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - A broad temperature range that ensures stable operation in diverse environmental conditions.
  • Package / Case: SOT-23-3 - A small and versatile surface-mount package that allows for efficient use of PCB space.
  • RoHS Compliant: Yes - The component adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in various markets.

Applications:

The NSVBC850BLT1G is suitable for a wide array of applications, including but not limited to signal processing, amplification, switching, and power management in consumer electronics, automotive systems, telecommunications, and industrial equipment.

Why Choose NSVBC850BLT1G?

ON Semiconductor's NSVBC850BLT1G offers exceptional performance in a compact form factor. Its robust design and high current gain make it an excellent choice for designers looking for a reliable and efficient NPN transistor. Whether integrating into existing designs or developing new innovative products, the NSVBC850BLT1G stands out as a versatile and dependable component.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,475+ $0.0333 $115.7175
5,380+ $0.0323 $173.7740
7,410+ $0.0312 $231.1920
9,580+ $0.0302 $289.3160
12,825+ $0.0270 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess