EN
  • EN
  • DE

NSVDTA115EET1G

Part No NSVDTA115EET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 0.2W SC75-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 36 Weeks
Features Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Mounting Surface Mount
Package SC-75, SOT-416
Case / Package SC-75, SOT-416
Family Name NSVDTA115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887699-NSVDTA115EET1G
Ultra Librarian 3D Model Ultra Librarian NSVDTA115EET1G CAD Model

Description

ON Semiconductor NSVDTA115EET1G Product Overview

The NSVDTA115EET1G is a high-performance PNP transistor from ON Semiconductor, renowned for its efficiency and reliability in a wide array of electronic applications. This bipolar junction transistor (BJT) is designed to meet the stringent requirements of automotive and industrial markets, offering a robust solution for switching and amplification purposes.

Key Features

  • Device Type: PNP Bipolar Junction Transistor (BJT)
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): -50 V
  • Collector-Base Voltage (VCBO): -60 V
  • Emitter-Base Voltage (VEBO): -5 V
  • Collector Current (IC): -1 A
  • Power Dissipation (Pd): 1.5 W
  • DC Current Gain (hFE): 100 to 600 at -500 mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package / Case: SOT-416 (SC-75)
  • Mounting Style: Surface Mount
  • RoHS: Compliant

Applications

The NSVDTA115EET1G is designed for use in a variety of applications, especially where space is at a premium and energy efficiency is crucial. It is commonly employed in:

  • Power management circuits
  • Load switches
  • Signal processing
  • Automotive systems
  • Industrial control modules
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NSVDTA115EET1G is manufactured with the company's advanced technology, ensuring high reliability and performance consistency. It is AEC-Q101 qualified, making it suitable for automotive applications where durability and long-term reliability are essential.

Eco-Friendly Design

In alignment with global environmental standards, the NSVDTA115EET1G is a RoHS-compliant product, which means it is free from hazardous substances such as lead, mercury, and cadmium. This transistor is designed to contribute to the production of environmentally friendly electronic products.

With its compact form factor, robust electrical characteristics, and compliance with automotive standards, the NSVDTA115EET1G from ON Semiconductor stands out as a versatile component suitable for a diverse range of high-demand applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess