EN
  • EN
  • DE

NSVMMBTA05LT1G

Part No NSVMMBTA05LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 60 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name NSVMMBTA05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NSVMMBTA05LT1G-ND, NSVMMBTA05LT1GOSCT, NSVMMBTA05LT1GOSDKR, NSVMMBTA05LT1GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887710-NSVMMBTA05LT1G
Ultra Librarian 3D Model Ultra Librarian NSVMMBTA05LT1G CAD Model

Description

The NSVMMBTA05LT1G is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is part of ON Semiconductor's extensive portfolio of discrete devices designed for use in a wide range of electronic applications.

Key Features

  • Device Type: Bipolar Transistor (PNP)
  • Package: SOT-23, which is a small surface-mount package, ideal for compact PCB designs
  • Collector-Emitter Voltage (Vceo): 60V, providing a good voltage range for various applications
  • Collector Current (Ic): Up to 500 mA, suitable for moderate power switching and amplification tasks
  • Power Dissipation (Pd): 225 mW, indicating the amount of power that can be dissipated from the device without exceeding its maximum operating temperature
  • DC Current Gain (hFE): 100 to 300 at 10 mA, ensuring a reliable current amplification factor for consistent performance
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, making it robust for various environmental conditions
  • Compliance: Qualified to AEC-Q101 standards for automotive applications, ensuring reliability and performance under harsh conditions

Applications

The NSVMMBTA05LT1G is designed for general-purpose amplifier and switching applications. It is particularly well-suited for automotive and industrial applications due to its robustness and reliability. Its compact SOT-23 package makes it an excellent choice for space-constrained applications.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NSVMMBTA05LT1G is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in green products. Additionally, being AEC-Q101 qualified, it meets the stringent quality standards required for automotive industry components.

Conclusion

The NSVMMBTA05LT1G from ON Semiconductor is an efficient and reliable PNP bipolar transistor that offers excellent performance for a variety of applications. With its compact size, robust temperature range, and compliance with automotive standards, it is an ideal choice for designers looking for high-quality components in their electronic projects.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1080 $50.2200
1,130+ $0.0887 $100.2310
1,750+ $0.0859 $150.3250
2,410+ $0.0831 $200.2710
3,110+ $0.0804 $250.0440
4,170+ $0.0720 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,590 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess