EN
  • EN
  • DE

NSVR0340HT1G

Part No NSVR0340HT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 250MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 40 V 250mA (DC) Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name NSVR0340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVR0340HT1GOSDKR, NSVR0340HT1G-ND, NSVR0340HT1GOSTR, NSVR0340HT1GOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887726-NSVR0340HT1G
Ultra Librarian 3D Model Ultra Librarian NSVR0340HT1G CAD Model

Description

ON Semiconductor NSVR0340HT1G: Robust ESD Protection Diode

The NSVR0340HT1G from ON Semiconductor is a high-performance electrostatic discharge (ESD) protection diode designed to safeguard sensitive electronic components from voltage transients induced by ESD and other voltage spikes. This compact and efficient device is a perfect solution for protecting high-speed data lines and other vulnerable circuits in a variety of applications, including portable electronics, computer interfaces, and telecommunications systems.

Key Features

  • Low Capacitance: With a low loading capacitance of typically 1 pF, the NSVR0340HT1G is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers robust ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures that devices are safeguarded against ESD events up to ±30kV (air discharge) and ±30kV (contact discharge).
  • Low Leakage Current: The diode's low leakage current helps to conserve power in sensitive electronics, making it suitable for battery-powered devices.
  • Fast Response Time: Its fast response time ensures quick action to transient events, providing immediate protection for the circuit components.
  • Small Package Size: Housed in a SOD-523 package, the NSVR0340HT1G is designed for space-constrained applications, allowing for high-density circuit board layouts.

Applications

The NSVR0340HT1G's low capacitance and strong ESD protection make it an excellent choice for a wide range of applications, including:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI and DisplayPort Interfaces
  • Smartphone and Tablet I/O Ports
  • Portable Electronic Devices
  • Industrial Controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSVR0340HT1G is no exception. It is manufactured to the highest standards, ensuring reliable operation even under harsh conditions. The device's robust construction and ON Semiconductor's rigorous testing mean that you can trust it to protect your sensitive electronics from ESD and other transient voltage events.

With its combination of low capacitance, strong ESD protection, and compact form factor, the NSVR0340HT1G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0735 $58.0650
1,920+ $0.0603 $115.7760
2,965+ $0.0584 $173.1560
4,085+ $0.0566 $231.2110
5,290+ $0.0547 $289.3630
7,080+ $0.0490 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess