Product Overview: NTB125N02RT4G
The NTB125N02RT4G is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of a comprehensive portfolio of electronic components that cater to a wide range of applications, including automotive, industrial, and consumer electronics.
Key Features
- Low R<sub>DS(on): The device boasts a low on-state resistance, which minimizes conduction losses and enhances power efficiency, making it suitable for high-efficiency power management designs.
- High Continuous Drain Current (I<sub>D): With a robust continuous drain current rating, this MOSFET can handle significant power and is ideal for high-current applications.
- Advanced Technology: Utilizing the latest advancements in MOSFET technology, the NTB125N02RT4G provides superior performance and reliability.
- Thermal Management: The device is designed for optimal thermal performance, ensuring stability and longevity even under high operating temperatures.
Applications
The NTB125N02RT4G is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power supplies
- Motor drives
- Automotive applications
- Switching regulators
- Load switches
Product Specifications
Parameter
Value
V<sub>DS (Drain-Source Voltage)
20V
I<sub>D (Continuous Drain Current)
125A
R<sub>DS(on) (On-Resistance)
2.5 mΩ
Package / Case
TO-263
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The NTB125N02RT4G is rigorously tested to ensure it meets these standards, providing peace of mind for manufacturers and end-users alike.