EN
  • EN
  • DE

NTB23N03RT4G

Part No NTB23N03RT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 23A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 23A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 3.76nC @ 4.5V
Max Input Capacitance 225pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 37.5W (Tj)
Maximum Rds On at Id,Vgs 45 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 126847-NTB23N03RT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTB23N03RT4G CAD Model

Description

Product Overview: NTB23N03RT4G from ON Semiconductor

The NTB23N03RT4G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This N-channel enhancement-mode field-effect transistor is designed for high-speed switching applications and is a testament to ON Semiconductor's commitment to providing advanced solutions for power management challenges.

Key Features

  • High Performance: With a drain-to-source voltage (V<sub>DS) of 30V, the NTB23N03RT4G is capable of handling significant power levels, making it suitable for a wide range of applications.
  • Low R<sub>DS(on): This MOSFET boasts a low on-state resistance, which translates to reduced power loss and improved efficiency in your electronic circuits.
  • High Current Capability: The device is rated for a continuous drain current (I<sub>D) of 175A, ensuring it can support applications requiring high current.
  • Logic Level Gate Drive: Its logic level gate drive allows for direct operation from logic-level voltages, simplifying the design of control circuits.

Applications

The NTB23N03RT4G is versatile and can be used in a variety of applications, including:

  • Power supply converters
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor's NTB23N03RT4G is designed with a focus on quality and reliability. It features a robust package that ensures long-term performance even under demanding conditions. The MOSFET is also RoHS compliant, adhering to environmental standards and minimizing the use of hazardous substances.

Technical Specifications

Parameter Value V<sub>DS (Drain-to-Source Voltage) 30V I<sub>D (Continuous Drain Current) 175A R<sub>DS(on) (On-State Resistance) Very Low Package D2PAK (TO-263)

In summary, the NTB23N03RT4G from ON Semiconductor is an exceptional choice for designers looking for a high-performance, efficient, and reliable power MOSFET. Whether for power conversion, motor control, or any other high-speed switching application, this device is engineered to exceed expectations.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3354 $82.0062
6+ $22.4289 $134.5734
8+ $21.7279 $173.8232
11+ $21.0268 $231.2948
15+ $20.3268 $304.9020
20+ $18.2236 $364.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess