EN
  • EN
  • DE

NTB85N02

Part No NTB85N02
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 260685-NTB85N02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTB85N02 CAD Model

Description

ON Semiconductor NTB85N02: Power MOSFET

The NTB85N02 from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is part of ON Semiconductor's Trench Power MOSFETs, which are known for their low on-state resistance and high switching performance.

Key Features:

  • Low On-Resistance: With a typical RDS(on) value, the NTB85N02 offers minimal conduction losses, ensuring a highly efficient operation in your circuit.
  • High Current Capacity: This MOSFET supports a continuous drain current (ID), which is suitable for high-power applications.
  • High-Speed Switching: The device's fast switching speed is ideal for high-frequency power switching applications, reducing switching losses and improving overall efficiency.
  • Advanced Trench Technology: The utilization of trench technology allows for a compact device footprint while maintaining high performance.
  • Thermal Management: The NTB85N02 is encapsulated in a TO-220 package, which is known for its excellent thermal characteristics, ensuring the device operates within its temperature range even under high load conditions.

Applications:

The NTB85N02 is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators

Reliability and Quality:

ON Semiconductor is committed to providing high-quality products. The NTB85N02 is built to meet rigorous standards, ensuring reliability and performance in even the most demanding environments. With its robust construction and proven technology, this Power MOSFET is an excellent choice for engineers looking to improve the efficiency and longevity of their power management systems.

Please note: The information provided here is a general description of the product and should be verified with the datasheet and manufacturer's specifications for the specific part number before use.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess