EN
  • EN
  • DE

NTBGS4D1N15MC

Part No NTBGS4D1N15MC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 20A/185A D2PAK / N-Channel 150 V 20A (Ta), 185A (Tc) 3.7W (Ta), 316W (Tc) Surface Mount D2PAK (TO-263)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 20A, 185A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Rds On (Max) @ Id, Vgs 4.1mOhm @ 104A, 10V
Vgs(th) (Max) @ Id 4.5V @ 574µA
Gate Charge (Qg) (Max) @ Vgs 88.9 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7285 pF @ 75 V
Power Dissipation (Max) 3.7W, 316W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package D2PAK (TO-263)
Case / Package TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number NTBGS4
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTBGS4D1N15MCDKR,488-NTBGS4D1N15MCTR,488-NTBGS4D1N15MCCT
Standard Package 800
Win Source Part Number 1324755-NTBGS4D1N15MC
Ultra Librarian 3D Model Ultra Librarian NTBGS4D1N15MC CAD Model

Description

The NTBGS4D1N15MC is a cutting-edge, high-efficiency, N-channel Power MOSFET offered by ON Semiconductor, a renowned leader in the semiconductor industry. This product is meticulously designed to cater to a wide range of power applications, ensuring reliability and performance.

The NTBGS4D1N15MC stands out with its low on-resistance (R<sub>DS(on)) which significantly reduces conduction losses, making it an ideal choice for power management tasks. It operates at a drain-to-source voltage (V<sub>DSS) of 15V, which makes it suitable for low voltage applications that require efficient power regulation and control.

One of the key features of this MOSFET is its compact and durable package. The device is housed in a small 5x6 mm² flat-lead package that not only saves space on the PCB but also ensures a low thermal resistance to the ambient environment. This packaging, combined with the MOSFET's low gate charge (Q<sub>G), allows for fast switching speeds, further enhancing the efficiency of the application it is used in.

The NTBGS4D1N15MC is also characterized by its robustness. It is designed to withstand high levels of continuous and pulsed current, making it a reliable component for high-stress environments. This robustness extends to its ability to operate effectively over a wide temperature range, ensuring consistent performance even in extreme conditions.

ON Semiconductor also places a high emphasis on environmental responsibility, and the NTBGS4D1N15MC is no exception. It is a lead-free and RoHS compliant component, minimizing the environmental impact and meeting the requirements for eco-design in various markets.

In summary, the NTBGS4D1N15MC is a high-performance, energy-efficient, and reliable Power MOSFET that is well-suited for a variety of power applications. Its low on-resistance, fast switching, and robust design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1590 $51.5900
24+ $4.2331 $101.5944
37+ $4.1008 $151.7296
51+ $3.9685 $202.3935
66+ $3.8362 $253.1892
88+ $3.4394 $302.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess