EN
  • EN
  • DE

NTD25P03

Part No NTD25P03
Manufacturer ON Semiconductor
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232371-NTD25P03
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian NTD25P03 CAD Model

Description

ON Semiconductor NTD25P03 Power MOSFET

The NTD25P03 from ON Semiconductor is a robust Power MOSFET designed to deliver high-efficiency power management and conversion for a range of electronic applications. This device is a P-Channel MOSFET that operates at -30 V and -25 A, making it suitable for a variety of switching applications where power efficiency is crucial.

Key Features:

  • Low R<sub>DS(on): The NTD25P03 boasts a low on-state resistance, which translates to reduced power losses during operation and enhances overall system efficiency.
  • High Current Capacity: With a continuous drain current of -25 A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
  • PowerPak® Package: Encased in a PowerPak® SO-8 package, the NTD25P03 offers a compact footprint without compromising its thermal and electrical performance.
  • Thermal Management: The device features superior thermal characteristics, ensuring reliable performance even under high-temperature conditions.
  • Gate Charge (Qg) Optimization: The NTD25P03 has an optimized gate charge, which allows for faster switching speeds and reduced switching losses.

Applications:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Drives
  • Automotive Applications

The NTD25P03 is not only powerful but also reliable, with built-in protection features such as over-temperature and over-current safeguards. Its P-Channel configuration allows for simpler drive circuits compared to N-Channel MOSFETs, especially in high-side switch applications. ON Semiconductor's commitment to quality ensures that this MOSFET meets the rigorous standards required for industrial and automotive applications, providing a dependable solution for designers looking to optimize their power management systems.

Whether you're designing power supplies, motor controls, or any other application requiring efficient power handling and switching, the NTD25P03 from ON Semiconductor is a choice that offers both performance and reliability.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,053 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess