EN
  • EN
  • DE

NTD3055-150G

Part No NTD3055-150G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 9A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 280pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 28.8W (Tj)
Maximum Rds On at Id,Vgs 150 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 060599-NTD3055-150G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD3055-150G CAD Model

Description

The NTD3055-150G is a high-performance N-channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in power management and discrete semiconductor solutions. This device is designed to cater to a wide range of power applications, making it an excellent choice for designers who require a combination of efficiency and reliability.

Key Features

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 60V, the NTD3055-150G can handle significant voltage levels, making it suitable for various circuit applications.
  • High Continuous Drain Current (I<sub>D): It supports a continuous drain current of up to 30A, ensuring that it can drive high-current loads with ease.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-resistance of 47 mΩ at V<sub>GS = 10 V, which translates to reduced power losses and improved efficiency in operation.
  • Fast Switching Speed: The MOSFET's fast switching capabilities enable efficient power conversion, which is critical in reducing switching losses in high-frequency applications.
  • Logic Level Gate Drive: Its logic level gate drive allows it to be driven directly from microcontrollers and other logic-level devices, simplifying circuit design and reducing component count.

Applications

The NTD3055-150G is versatile and can be used in a variety of applications, including:

  • Power supply converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • DC-DC converters

Package and Quality

This MOSFET comes in a robust TO-252 (DPAK) package, known for its compact footprint and excellent thermal performance. ON Semiconductor is committed to providing high-quality products, and the NTD3055-150G is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance even under harsh conditions.

Environmental Compliance

The NTD3055-150G is RoHS compliant and Pb-free, reflecting ON Semiconductor's commitment to environmental sustainability and global regulatory compliance.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess