ON Semiconductor NTD3055VLT4 - Power MOSFET
The NTD3055VLT4 from ON Semiconductor is a robust and high-performance Power MOSFET designed for a wide range of applications. This device is a member of the energy-efficient N-channel Trench MOSFETs, which are well-known for their low on-state resistance and high switching performance. The NTD3055VLT4 is particularly suitable for power supply and power management systems where efficiency and reliability are of utmost importance.
Key Features
- Low R<sub>DS(on): The MOSFET provides a very low on-state resistance of 8.7 mΩ at V<sub>GS = 10 V, ensuring minimal power loss and improved efficiency in applications.
- High Continuous Drain Current: It can handle a continuous drain current of up to 12 A, making it capable of driving high current loads.
- High Voltage Capability: With a drain-to-source voltage (V<sub>DSS) of 60 V, it can be used in circuits with higher operating voltages.
- Logic Level Gate Drive: The device can be driven by logic-level voltages, simplifying the interface with microcontrollers and other logic devices.
- Fast Switching Speed: It features a fast switching speed, which is critical for reducing switching losses and improving performance in high-frequency applications.
- Enhanced Thermal Performance: The MOSFET comes in a PowerPAK® SO-8 package, which provides excellent thermal performance and is ideal for compact designs.
Applications
The NTD3055VLT4 is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power supplies for computers, servers, and telecommunications
- Motor control circuits
- Automotive applications
- Battery management systems
- Load switch applications
With its combination of high efficiency, reliability, and performance, the NTD3055VLT4 is an excellent choice for designers looking to optimize their power management systems.