EN
  • EN
  • DE

NTD40N03-35G

Part No NTD40N03-35G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340024-NTD40N03-35G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD40N03-35G CAD Model

Description

The NTD40N03-35G is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is designed to cater to a wide range of applications, particularly excelling in the automotive industry, power management, and other high-power switching applications.

Key Features

  • High Current Capability: The device is capable of handling continuous drain currents up to 40A, making it suitable for high current applications.
  • Low R<sub>DS(on): With a low on-resistance of 35 mΩ, the NTD40N03-35G ensures minimal power loss and improved efficiency in your circuit.
  • High Voltage Threshold: The MOSFET operates at a maximum drain-to-source voltage of 30V, providing a good margin for various electronic designs.
  • Robust Thermal Performance: The device comes in a TO-252 (DPAK) package known for its excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Fast Switching Speed: The NTD40N03-35G is designed for fast switching, reducing transition losses and enhancing performance in switching applications.

Applications

The versatility of the NTD40N03-35G allows it to be used in a variety of applications, including:

  • Automotive systems such as Engine Control Units (ECUs) and power distribution modules
  • DC/DC converters and power supply units
  • Motor control circuits for both brushed and brushless motors
  • Load switching and power management in consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTD40N03-35G is no exception, and it has been rigorously tested to meet stringent industry standards for quality and reliability. With ON Semiconductor's dedication to sustainable manufacturing and energy-efficient products, the NTD40N03-35G is an environmentally conscious choice for designers looking to reduce the carbon footprint of their applications.

Conclusion

The NTD40N03-35G Power MOSFET from ON Semiconductor is an excellent choice for designers who require a robust, high-performance component that combines efficiency with high current handling capability. Its low on-resistance, high thermal performance, and fast switching capabilities make it an ideal solution for a wide range of power applications.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess