EN
  • EN
  • DE

NTD4804NT4G

Part No NTD4804NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 14.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14.5A (Ta), 124A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 40nC @ 4.5V
Max Input Capacitance 4490pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.43W (Ta), 107W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 004159-NTD4804NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4804NT4G CAD Model

Description

ON Semiconductor NTD4804NT4G MOSFET Overview

The NTD4804NT4G is a high-performance Power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This device is particularly designed for applications that require efficient power management and high-speed switching. It is an ideal choice for a variety of electronic circuits including power supplies, motor controllers, and switching regulators.

Key Features

  • Device Type: MOSFET - Metal Oxide Semiconductor Field-Effect Transistor
  • Channel Type: N-Channel, which allows for high electron mobility and efficient conduction when a positive voltage is applied to the gate.
  • Drain-to-Source Voltage (V<sub>DS): 30V, providing a good balance between performance and reliability for a range of applications.
  • Continuous Drain Current (I<sub>D): 48A, which indicates the maximum current the device can handle continuously without degradation.
  • Power Dissipation (P<sub>D): 48W, ensuring the device can handle significant power without overheating.
  • R<sub>DS(on): Very low on-resistance of 7.5 mΩ (milliohms) at 10 V, minimizing power loss and improving efficiency.
  • Package: DPAK (TO-252), a surface-mount package that is widely used for its compact size and thermal performance.

Applications

The NTD4804NT4G is suitable for a wide array of applications, including:

  • DC/DC Converters
  • Power Management for Computers and Peripherals
  • Automotive Systems
  • Motor Drives
  • LED Lighting

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NTD4804NT4G is manufactured with rigorous standards, ensuring high reliability and performance consistency. It is designed to meet the demands of modern electronic devices, providing a combination of speed, efficiency, and thermal management.

Environmental Compliance

The NTD4804NT4G is RoHS compliant, adhering to the European Union's directive on the restriction of hazardous substances. This makes it not only a high-performing component but also an environmentally responsible choice for electronic design.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7893 $51.3045
155+ $0.6477 $100.3935
240+ $0.6274 $150.5760
330+ $0.6072 $200.3760
430+ $0.5870 $252.4100
575+ $0.5262 $302.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess