EN
  • EN
  • DE

NTD4806N

Part No NTD4806N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 76 A, Single N--Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232393-NTD4806N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4806N CAD Model

Description

ON Semiconductor NTD4806N Power MOSFET

The ON Semiconductor NTD4806N is a high-performance Power MOSFET that offers an excellent solution for efficient power management in a variety of applications. This N-channel MOSFET is designed to handle high currents and voltages with a robust and reliable performance, making it an ideal choice for designers looking to optimize their power systems.

Key Features:

  • Low On-Resistance: The NTD4806N boasts an incredibly low on-resistance (R<sub>DS(on)), which means it has minimal voltage drop across the device when it is conducting. This leads to higher efficiency and lower heat generation within circuits.
  • High Current Capacity: This MOSFET can handle continuous drain currents (I<sub>D) up to a significant level, making it suitable for high-power applications.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DSS) rating that ensures the device can accommodate the high voltages typically found in power circuits without breakdown.
  • PowerPAK® Package: The NTD4806N comes in a compact PowerPAK® package that not only saves space but also offers excellent thermal performance. This package ensures that the MOSFET can handle higher temperatures and improves its longevity.
  • Fast Switching Speed: The device is designed for fast switching, which reduces transition losses and improves overall efficiency in applications such as DC-DC converters, motor drives, and power supplies.

Applications:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Computing and server power supplies
  • Automotive applications

The NTD4806N from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. With its combination of low on-resistance, high current and voltage handling capabilities, fast switching, and a compact thermal-efficient package, the NTD4806N is a top choice for designers looking to create efficient and reliable power management solutions.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess