The ON Semiconductor NTD4808N is a high-performance Power MOSFET designed for a wide range of applications that require efficient power management and high switching performance. This device is part of ON Semiconductor's portfolio of power MOSFETs that are known for their reliability, efficiency, and thermal performance.
Key Features
- Low On-Resistance: The NTD4808N features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances the overall efficiency of the system it is integrated into.
- High Current Capacity: With the ability to handle a continuous drain current (I<sub>D) of up to 30 A, this MOSFET is suitable for high-power applications.
- Low Gate Charge: The low gate charge (Q<sub>g) of the NTD4808N ensures fast switching speeds, which is critical for applications that require rapid power regulation.
- High Performance at High Temperatures: The MOSFET is designed to perform reliably at high temperatures, with an operating temperature range of -55°C to 175°C.
Applications
The NTD4808N is ideal for a variety of applications including, but not limited to:
- DC/DC converters
- Power management for computing and telecom systems
- Motor drives and control circuits
- Switching regulators
- Load switches
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30 V
Continuous Drain Current (I<sub>D)
30 A
Power Dissipation (P<sub>D)
48 W
R<sub>DS(on)
8 mΩ
Gate Charge (Q<sub>g)
15 nC
The NTD4808N from ON Semiconductor is a testament to the company's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Its robust design and impressive specifications make it a go-to choice for engineers and designers looking to optimize their power management solutions.