EN
  • EN
  • DE

NTD4857N-1G

Part No NTD4857N-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 12A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 12A (Ta), 78A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 24nC @ 4.5V
Max Input Capacitance 1960pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.31W (Ta), 56.6W (Tc)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 004168-NTD4857N-1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD4857N-1G CAD Model

Description

The NTD4857N-1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted name in the field of power management and discrete semiconductors. This MOSFET is designed to meet the rigorous standards of today's electronic industry, providing efficient power control and management for a wide range of applications.

Key Features

  • Low On-Resistance: The NTD4857N-1G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuits.
  • High Current Capability: This device is capable of handling high levels of current, making it suitable for demanding applications that require robust current management.
  • Low Gate Charge: The low gate charge characteristic of this MOSFET ensures faster switching speeds, which is crucial for high-frequency operations.
  • High Performance in a Compact Package: Encased in a small footprint surface-mount package, the NTD4857N-1G delivers its impressive performance without taking up excessive space on your PCB.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the NTD4857N-1G makes it an ideal choice for various applications, including:

  • Power supply regulation modules
  • DC to DC converters
  • Motor control circuits
  • Automotive applications
  • Switching applications where efficiency is paramount

Technical Specifications

The NTD4857N-1G MOSFET operates with the following specifications:

  • V<sub>DS (Drain-Source Voltage): 30V
  • I<sub>D (Continuous Drain Current): 11A
  • R<sub>DS(on) (Drain-Source On-Resistance): 20 mΩ
  • Package: Pb-free, Halogen-free/BFR-free and are RoHS compliant

With its combination of efficiency, reliability, and environmental consciousness, the NTD4857N-1G from ON Semiconductor stands out as a superior choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5851 $60.9467
40+ $2.9418 $117.6720
61+ $2.8494 $173.8134
84+ $2.7581 $231.6804
109+ $2.6657 $290.5613
145+ $2.3897 $346.5065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess