EN
  • EN
  • DE

NTD4857N

Part No NTD4857N
Manufacturer ON Semiconductor
Description Power MOSFET 25 V, 78 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232405-NTD4857N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4857N CAD Model

Description

ON Semiconductor NTD4857N Power MOSFET

The ON Semiconductor NTD4857N is a high-performance Power MOSFET designed to meet the rigorous requirements of modern electronic applications. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient, reliable, and robust components for power management solutions.

The NTD4857N is built using advanced Trench technology, which ensures that the device offers not only low on-resistance but also minimal gate charge and capacitance. These characteristics make the NTD4857N an excellent choice for high-efficiency power supplies, DC-DC converters, and motor control applications where power loss and thermal efficiency are critical.

Key Features:

  • Low R<sub>DS(on): The device boasts a low on-state resistance, which translates to reduced conduction losses and improved power efficiency in operation.
  • High Current Capability: With the ability to handle a continuous drain current of up to 30 A, the NTD4857N is capable of supporting high current applications without performance degradation.
  • High Thermal Performance: The MOSFET is encapsulated in a robust package that enhances its thermal characteristics, ensuring reliable performance even under high temperature operating conditions.
  • Fast Switching: The fast switching speed of the NTD4857N is ideal for applications requiring quick response times, such as switching power supplies and power management systems.

Applications:

  • Switching regulators
  • Power inverters
  • Motor drives
  • Battery management systems
  • DC-DC converters

The NTD4857N is also equipped with a gate charge that is optimized for a wide range of input voltages, making it suitable for various circuit designs. Its package is designed to be compatible with automatic insertion equipment, which simplifies the manufacturing process and reduces assembly costs.

With its combination of efficiency, reliability, and versatility, the ON Semiconductor NTD4857N Power MOSFET is a valuable component for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive applications, or industrial automation, the NTD4857N delivers the performance needed to drive innovation forward.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7362 $60.1964
52+ $2.2453 $116.7556
80+ $2.1749 $173.9920
110+ $2.1056 $231.6160
142+ $2.0351 $288.9842
190+ $1.8249 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess