EN
  • EN
  • DE

NTD4865N

Part No NTD4865N
Manufacturer ON Semiconductor
Description Power MOSFET 25 V, 44 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232409-NTD4865N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4865N CAD Model

Description

ON Semiconductor NTD4865N Power MOSFET Overview

The NTD4865N from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficiency and reliability in a variety of applications. This N-channel transistor features a low on-resistance and a high continuous drain current, making it an ideal choice for power management tasks in consumer electronics, automotive, and industrial systems.

Key Features

  • Low On-Resistance: The NTD4865N boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in circuits.
  • High Continuous Drain Current: With a high continuous drain current rating, this MOSFET can handle significant loads, making it suitable for high-power applications.
  • Advanced Technology: Utilizing ON Semiconductor's latest technology, the NTD4865N provides enhanced performance characteristics that surpass older generation MOSFETs.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring stable performance under varying environmental conditions.

Applications

The versatility of the NTD4865N allows it to be used in a wide array of applications. Some of the common use cases include:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Load switch applications

Electrical Characteristics

Some of the key electrical characteristics of the NTD4865N include a drain-to-source voltage (V<sub>DS) of 30V, a gate-to-source voltage (V<sub>GS) of ±20V, and a continuous drain current (I<sub>D) of 13A. The device also features a low total gate charge (Q<sub>g), which enhances its switching performance.

Package and Environmental Compliance

The NTD4865N is available in a compact surface-mount package that is designed for optimal thermal management. ON Semiconductor is committed to environmental sustainability, and the NTD4865N is compliant with RoHS and other environmental regulations, ensuring that it meets global standards for hazardous substance control.

In conclusion, the NTD4865N Power MOSFET from ON Semiconductor is a high-efficiency, reliable solution for designers looking to improve power management in their electronic systems. Its advanced features and robust design make it an excellent choice for a broad range of applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4507 $58.0280
100+ $1.1908 $119.0800
155+ $1.1538 $178.8390
210+ $1.1157 $234.2970
270+ $1.0788 $291.2760
360+ $0.9679 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess