EN
  • EN
  • DE

NTD4860N

Part No NTD4860N
Manufacturer ON Semiconductor
Description 25 V, 65 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232407-NTD4860N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4860N CAD Model

Description

ON Semiconductor NTD4860N N-Channel Power MOSFET

The ON Semiconductor NTD4860N is a high-performance N-Channel Power MOSFET designed to address a wide range of power management and switching applications. This device is part of ON Semiconductor's Power MOSFET portfolio, which is renowned for its efficiency, reliability, and thermal performance.

Key Features:

  • Low On-Resistance: The NTD4860N features a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 30A, this MOSFET can handle high current loads, suitable for a variety of demanding applications.
  • High-Speed Switching: The fast switching speed of the NTD4860N enables efficient operation at higher frequencies, which can reduce the size of passive components and the overall footprint of the power supply circuit.
  • Low Gate Charge: A low total gate charge (Q<sub>g) reduces the power required to drive the MOSFET, thereby decreasing the power dissipation in the driving circuit.
  • Enhanced Thermal Performance: The NTD4860N is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal conduction properties, allowing for better heat dissipation and improved reliability.

Applications:

The versatility of the NTD4860N makes it suitable for a broad range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Synchronous rectification

Technical Specifications:

Parameter Value V<sub>DS (Drain-Source Voltage) 30V R<sub>DS(on) 7.5 mΩ I<sub>D (Continuous Drain Current) 30A Q<sub>g (Total Gate Charge) 13 nC

With its robust design and superior electrical characteristics, the ON Semiconductor NTD4860N N-Channel Power MOSFET is a solid choice for designers looking to enhance power efficiency and performance in their next-generation electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3086 $58.8870
110+ $1.0730 $118.0300
170+ $1.0395 $176.7150
230+ $1.0060 $231.3800
300+ $0.9725 $291.7500
400+ $0.8720 $348.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess