EN
  • EN
  • DE

NTD4909NT4H

Part No NTD4909NT4H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET DPAK 30V 41A 8MO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1192521-NTD4909NT4H
Ultra Librarian 3D Model Ultra Librarian NTD4909NT4H CAD Model

Description

The NTD4909NT4G is a high-performance N-Channel Power MOSFET produced by ON Semiconductor, designed to meet a wide range of power management and switching applications. This robust and efficient MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, offering designers a component that combines low on-resistance with high switching speed.

Key Features

  • Low On-Resistance: The NTD4909NT4G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in application circuits.
  • High Current Capacity: With a continuous drain current rating of up to 30 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The fast switching capability of the NTD4909NT4G ensures minimal switching losses and is ideal for high-frequency power switching applications.
  • Low Gate Charge: The device features a low gate charge, which reduces the power required to drive the gate, thus minimizing total power consumption.
  • Robust Thermal Performance: The MOSFET is encapsulated in a compact and thermally efficient surface-mount package, which aids in superior heat dissipation.

Applications

The NTD4909NT4G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switch mode power supplies (SMPS)

Product Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 30 V Continuous Drain Current (I<sub>D) 30 A Power Dissipation (P<sub>D) 48 W R<sub>DS(on) 8.7 mΩ Package TO-252 (DPAK)

In conclusion, the NTD4909NT4G from ON Semiconductor is a reliable and efficient solution for engineers looking to optimize their power management systems. Its combination of low on-resistance, high current capacity, and fast switching speeds make it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess