EN
  • EN
  • DE

NTD4913N

Part No NTD4913N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 32 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232416-NTD4913N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4913N CAD Model

Description

ON Semiconductor NTD4913N Power MOSFET

The ON Semiconductor NTD4913N is a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This component is engineered to deliver efficient power management and switching with low on-state resistance, making it an ideal choice for a variety of applications including DC-DC converters, motor drives, and power management systems.

Key Features

  • Low R<sub>DS(on): The NTD4913N boasts an exceptionally low drain-to-source on-state resistance, which translates to reduced power losses during operation and improved overall efficiency.
  • High Current Capacity: With its ability to handle significant current, this MOSFET is suitable for high-power applications, ensuring reliable performance even under demanding conditions.
  • Advanced Technology: Utilizing ON Semiconductor's proprietary trench technology, the NTD4913N offers superior performance, including fast switching speeds and robust thermal characteristics.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets worldwide.

Applications

The versatility of the NTD4913N MOSFET allows it to be used across various sectors, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor control circuits
  • Power management solutions
  • Automotive applications
  • Portable electronic devices

Package and Quality Assurance

The NTD4913N is offered in a compact surface-mount package, which is designed for optimal thermal performance and space-saving on printed circuit boards (PCBs). ON Semiconductor is committed to the highest standards of quality and reliability, providing customers with products that are rigorously tested and ensured to meet stringent industry specifications.

In conclusion, the NTD4913N from ON Semiconductor is a powerful, efficient, and reliable solution for designers looking to enhance their power management systems with a state-of-the-art Power MOSFET. Its low on-resistance, high current handling, and advanced technology make it an excellent choice for a wide array of electronic applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess