EN
  • EN
  • DE

NTD4963N-1G

Part No NTD4963N-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 8.1A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 8.1A (Ta), 44A (Tc)
Rds On (Max) @ Id, Vgs 9.6mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 1035 pF @ 12 V
Mounting Type Through Hole
Supplier Device Package I-PAK
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Base Product Number NTD49
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649731-NTD4963N-1G
Ultra Librarian 3D Model Ultra Librarian NTD4963N-1G CAD Model

Description

ON Semiconductor NTD4963N-1G N-Channel Power MOSFET

The ON Semiconductor NTD4963N-1G is a high-performance N-Channel Power MOSFET designed for a wide range of applications that demand efficiency and reliability. This MOSFET features a robust and durable design, making it an ideal choice for power management tasks in industrial, automotive, and consumer electronics. The NTD4963N-1G is well-suited for switch-mode power supplies, motor drives, and power conversion systems, where it helps to improve overall system efficiency and reduce energy consumption.

With a maximum drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 32A at 25°C, this MOSFET can handle significant power levels. The device operates with a low on-resistance (R<sub>DS(on)) of just 7.5mΩ at a V<sub>GS of 10V, which minimizes conduction losses and allows for high current handling with reduced heat generation. Additionally, the NTD4963N-1G boasts a fast switching speed, further enhancing its performance in high-frequency applications.

The NTD4963N-1G comes in a compact, surface-mountable DPAK (TO-252) package, which provides excellent thermal performance and is easy to integrate into various circuit designs. The package is designed to optimize the thermal resistance and provide a low inductance path, ensuring that the device operates within its temperature limits even under high current conditions.

Key features of the NTD4963N-1G include:

  • 30V Drain-Source Voltage (V<sub>DS)
  • 32A Continuous Drain Current (I<sub>D)
  • 7.5mΩ R<sub>DS(on) at V<sub>GS=10V
  • Fast Switching Speed
  • Low Gate Charge (Q<sub>g)
  • High Performance DPAK (TO-252) Package

The device also incorporates advanced features such as a ruggedized gate oxide for enhanced voltage endurance and a high threshold voltage that prevents unintended turn-on due to noise. These characteristics make the NTD4963N-1G a reliable and efficient component for design engineers looking to optimize their power circuitry.

Overall, the ON Semiconductor NTD4963N-1G offers a combination of high performance, efficiency, and reliability, making it an excellent choice for designers who require a high-quality power MOSFET for their demanding applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess