EN
  • EN
  • DE

NTD4969N

Part No NTD4969N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 41 A, Single N−Channel, DPAK/IPAK CPU Power Delivery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232421-NTD4969N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4969N CAD Model

Description

ON Semiconductor NTD4969N Power MOSFET

The ON Semiconductor NTD4969N is a high-performance Power MOSFET designed to deliver efficient power management and switching with low on-resistance and high current handling capabilities. This N-channel MOSFET is a robust component that is suitable for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Featuring advanced technology, the NTD4969N provides improved electrical characteristics that enhance overall system reliability and efficiency. Its low threshold voltage ensures fast switching performance, making it an ideal choice for applications that require rapid on-off cycles. Moreover, the MOSFET comes in a compact and durable package, ensuring it can withstand challenging environmental conditions while maintaining its performance integrity.

Key Features:

  • Low On-Resistance: The NTD4969N boasts an exceptionally low on-resistance, which minimizes conduction losses and improves power efficiency in your circuit designs.
  • High Current Capability: With its ability to handle high current loads, this MOSFET is well-suited for demanding applications that require robust power handling.
  • Fast Switching Speed: The device's low gate charge and threshold voltage contribute to its fast switching characteristics, making it perfect for high-frequency applications.
  • Thermal Performance: The MOSFET's superior thermal characteristics ensure stable operation even under high temperature conditions, extending the life of your product.
  • Robustness: Built to withstand high energy pulses in the avalanche and commutation modes, the NTD4969N is designed for a reliable performance in rugged environments.
  • Surface Mount Package: The component is available in a surface mount package, facilitating easy integration into PCB designs and contributing to a compact overall footprint.

This ON Semiconductor MOSFET is a testament to the company's commitment to providing high-quality components that meet the stringent demands of modern electronic devices. Whether you're designing power management systems, inverters, or any other application that requires efficient and reliable switching, the NTD4969N is an excellent choice that balances performance with durability.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess