EN
  • EN
  • DE

NTD50N03R-035

Part No NTD50N03R-035
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 7.8A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 7.8A (Ta), 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 15nC @ 11.5V
Max Input Capacitance 750pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 30A, 11.5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 041969-NTD50N03R-035
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD50N03R-035 CAD Model

Description

ON Semiconductor NTD50N03R-035 MOSFET Overview

The NTD50N03R-035 from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to cater to a wide range of applications requiring efficient power management and high-speed switching. This MOSFET is a part of ON Semiconductor's renowned power semiconductor portfolio and is engineered to deliver exceptional performance with a focus on energy efficiency and reliability.

Key Features

  • Low On-Resistance: The NTD50N03R-035 boasts a low on-resistance (R<sub>DS(on)) of only 35 mΩ at V<sub>GS = 10V, which minimizes conduction losses and enhances overall device efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 50A, enabling it to handle high power applications with ease.
  • High-Speed Switching: This MOSFET is optimized for fast switching, which is crucial for reducing switching losses in power conversion systems.
  • Low Threshold Voltage: With a low threshold voltage (V<sub>th), this device ensures low voltage operation, making it suitable for logic-level applications.
  • Robust Thermal Performance: The NTD50N03R-035 is encapsulated in a TO-252 (DPAK) package, which is known for its excellent thermal characteristics and its ability to dissipate heat effectively.

Applications

The NTD50N03R-035 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management in Computing and Telecommunication Systems
  • Motor Drives and Controllers
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the NTD50N03R-035 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications. With its robust design and proven performance, the NTD50N03R-035 is an excellent choice for designers looking for a reliable power MOSFET solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess