EN
  • EN
  • DE

NTD5865NL

Part No NTD5865NL
Manufacturer ON Semiconductor
Description N-Channel Power MOSFET 60 V, 40 A, 16 mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232441-NTD5865NL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD5865NL CAD Model

Description

The ON Semiconductor NTD5865NL is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation in a wide array of electronic applications. This device is part of ON Semiconductor's renowned portfolio of energy-efficient power management solutions, and it is engineered to deliver exceptional performance with an emphasis on reliability and efficiency.

Key Features

  • Low RDS(on): The NTD5865NL features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency. This characteristic is particularly beneficial in applications where power efficiency is paramount.
  • High Current Capability: This MOSFET can handle high levels of current, making it suitable for applications that require robust current handling capabilities without compromising performance.
  • Fast Switching Speed: With its fast switching speed, the NTD5865NL minimizes switching losses and is ideal for high-frequency power switching applications.
  • Logic Level Gate Drive: The device is compatible with logic-level gate drive voltages, which simplifies the design of driving circuits and allows for direct interfacing with microcontrollers and other logic devices.

Applications

The NTD5865NL is versatile and can be utilized in various applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Systems
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 60V
Continuous Drain Current (ID) 48A
Power Dissipation (PD) 48W
RDS(on) 13.8 mΩ @ VGS = 10V

With its robust design and superior electrical characteristics, the ON Semiconductor NTD5865NL Power MOSFET is an excellent choice for designers seeking a reliable and efficient solution for their power management needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8961 $53.7660
120+ $0.8394 $100.7280
185+ $0.8111 $150.0535
270+ $0.7544 $203.6880
345+ $0.7260 $250.4700
435+ $0.6976 $303.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,315 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess