EN
  • EN
  • DE

MAX13085EAPA

Part No MAX13085EAPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701210-MAX13085EAPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Lighting, Industrial, Security
Ultra Librarian 3D Model Ultra Librarian MAX13085EAPA CAD Model

Description

Maxim Integrated MAX13085EAPA RS-485/RS-422 Transceiver

The MAX13085EAPA from Maxim Integrated is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in industrial, networking, and automation applications. This device is engineered to operate within a wide temperature range and is suitable for half-duplex communication systems that require high-speed bidirectional data transfer over long distances.

With its advanced features, the MAX13085EAPA ensures reliable data transmission with a data rate of up to 10Mbps. It is equipped with a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it ideal for noisy industrial environments.

The transceiver's robust design includes integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), ensuring durability and longevity in harsh conditions. Additionally, the MAX13085EAPA features a fail-safe receiver that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

One of the key benefits of the MAX13085EAPA is its low-power shutdown mode, which reduces power consumption when the device is not in use. This makes it an energy-efficient solution for battery-powered and power-sensitive applications. Furthermore, the device supports a wide supply voltage range from 3.3V to 5V, providing flexibility in various system designs.

The MAX13085EAPA comes in a space-saving 8-pin DIP package, which is easy to integrate into existing designs. Its pin configuration is industry-standard, allowing for drop-in replacement and easy upgrades to existing systems without significant redesign.

In summary, the Maxim Integrated MAX13085EAPA is a versatile and robust RS-485/RS-422 transceiver that delivers high-speed data communication with built-in ESD protection, making it an excellent choice for engineers and designers looking to enhance the reliability and efficiency of their communication systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess