EN
  • EN
  • DE

DRV5032FBDBZR

Part No DRV5032FBDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3 / Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.8mT Trip, ±0.5mT Release
Test Condition 25°C
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 1.8µA
Current - Output (Max) 5mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5032
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851583-DRV5032FBDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5032FBDBZR CAD Model

Description

DRV5032FBDBZR Ultra-Low-Power Digital-Switch Hall Effect Sensor by Texas Instruments

The DRV5032FBDBZR is a cutting-edge Hall Effect sensor designed by Texas Instruments (TI) to offer a blend of ultra-low-power consumption and high reliability for a wide array of applications. This digital-switch Hall sensor is a perfect solution for battery-powered and energy-sensitive systems, providing magnetic sensing with minimal power requirements.

With its tiny footprint, the DRV5032FBDBZR comes in an ultra-compact X2SON package, which is ideal for space-constrained applications. It operates over a broad supply voltage range of 1.65V to 5.5V, making it versatile for various electronic circuits and products. The device's ability to detect magnetic fields with high accuracy enables it to serve as a magnetic switch or a digital output proximity sensor, depending on the application's requirements.

One of the key features of the DRV5032FBDBZR is its flexibility in terms of magnetic sensing. It is available in both omnipolar and unipolar versions, which means it can detect either pole of a magnet (omnipolar) or a specific pole (unipolar). This makes it suitable for a wide range of design needs. Additionally, the device offers different sensitivity options, allowing designers to choose the appropriate version for their specific application.

Energy efficiency is at the heart of the DRV5032FBDBZR design. It boasts an ultra-low-power consumption that significantly extends battery life, which is crucial for portable and remote applications. This sensor can operate in a power-saving mode, drawing a mere 0.54μA (typical) of supply current, thereby ensuring minimal impact on the overall power budget of a system.

The DRV5032FBDBZR is also designed with robustness in mind. It can withstand automotive temperature ranges, making it suitable for harsh environments. Its high ESD rating ensures that the sensor is resilient to electrostatic discharges, which is particularly important in industrial and automotive settings.

In summary, the DRV5032FBDBZR from Texas Instruments is an ultra-low-power, highly sensitive, and versatile Hall Effect sensor that meets the demands of modern, energy-conscious electronic designs. Its small size, wide voltage range, and robustness make it an excellent choice for designers looking to integrate reliable magnetic sensing capabilities into their products.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2396 $50.3160
510+ $0.1966 $100.2660
790+ $0.1905 $150.4950
1,090+ $0.1843 $200.8870
1,405+ $0.1782 $250.3710
1,880+ $0.1598 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,110 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess