EN
  • EN
  • DE

DRV5013ADQLPGM

Part No DRV5013ADQLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging AMMO PACKAGE
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package TO-92-3
Win Source Part Number 1034120-DRV5013ADQLPGM
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian DRV5013ADQLPGM CAD Model

Description

DRV5013ADQLPGM Digital Latch Hall Effect Sensor

The DRV5013ADQLPGM is a state-of-the-art digital latch Hall effect sensor designed and manufactured by Texas Instruments. This device offers a magnetic sensing solution with superior reliability, high accuracy, and impressive durability for a wide range of industrial and consumer applications. The DRV5013 series is particularly suited for position sensing in systems where contactless detection is preferred for maintenance-free operation.

Key Features

  • Magnetic Sensing: The sensor provides a digital latch output that changes state in the presence of a south or north magnetic pole, making it highly versatile for various magnetic field detection scenarios.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.7V to 38V, accommodating a diverse range of applications and system voltages.
  • Temperature Range: The sensor is designed to perform consistently across a wide temperature range of -40°C to 125°C, ensuring reliability in harsh environmental conditions.
  • Power Consumption: With a low average supply current, the DRV5013ADQLPGM is an energy-efficient solution for battery-powered and energy-sensitive applications.
  • Package: Housed in a compact 3-pin SOT-23 package, the device is suitable for space-constrained applications while providing robustness and ease of integration.
  • Output: The open-drain output supports simple interfacing with microcontrollers and other digital systems, allowing for flexible design integration.
  • Protection Features: The device includes reverse supply protection up to -22V and output short-circuit protection, enhancing the sensor's resilience in complex electrical environments.

Applications

The DRV5013ADQLPGM is ideal for a variety of applications, including but not limited to:

  • Position and speed sensing in motor control systems
  • End-of-travel or home position detection in industrial equipment
  • Open/close detection in consumer electronics such as laptops and smart home devices
  • Flow metering in utility meters and industrial instruments

With its robust design, the DRV5013ADQLPGM sensor from Texas Instruments is a reliable choice for designers looking to improve system performance while reducing maintenance costs and ensuring long-term stability in their sensing applications.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2908 $50.8900
420+ $0.2387 $100.2540
650+ $0.2312 $150.2800
895+ $0.2237 $200.2115
1,160+ $0.2163 $250.9080
1,550+ $0.1939 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess