EN
  • EN
  • DE

MAX17009GTL+

Part No MAX17009GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR AMD SVI 2OUT 40TQFN / AMD Mobile Serial VID Dual-Phase Fixed-Frequency Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Controller, AMD SVI
Voltage - Input 4V ~ 26V
Number of Outputs 2
Voltage - Output 0V ~ 1.550V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Part Number Series MAX17009
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804473-MAX17009GTL+
Ultra Librarian 3D Model Ultra Librarian MAX17009GTL+ CAD Model

Description

The MAX17009GTL+ is a highly integrated, multi-output power-supply solution from Maxim Integrated, designed to deliver exceptional performance for powering advanced electronic systems. This versatile power management IC is ideal for applications requiring high efficiency, compact size, and precise voltage regulation.

Key Features

  • Multiple Output Channels: It features a variety of output channels that can be configured to meet the specific needs of your application, ensuring flexibility in design.
  • High Efficiency: The device is engineered for maximum power efficiency, which helps to reduce heat generation and improve overall system reliability.
  • Precision Voltage Regulation: With precise voltage regulation, the MAX17009GTL+ ensures stable operation of the powered device, even under varying load conditions.
  • Compact Design: Its small form factor is perfect for space-constrained applications, enabling designers to minimize the footprint of their power supply circuitry.

Applications

The MAX17009GTL+ is suitable for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Desktop Computers
  • Netbooks and Ultrabooks
  • Industrial Power Supplies
  • Telecommunications Equipment

Technical Specifications

With an input voltage range that accommodates various power sources, the MAX17009GTL+ is designed to be a versatile solution for diverse power supply scenarios. The device also features integrated power MOSFETs, which contribute to its compact size and high efficiency.

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX17009GTL+ is no exception. It is built to meet high standards, ensuring stable performance over its operational lifespan.

Ordering Information

The MAX17009GTL+ is available for order in a lead(Pb)-free, RoHS-compliant package, reflecting Maxim Integrated's dedication to environmental sustainability. For detailed ordering and shipping information, customers can consult Maxim Integrated's official website or contact their local sales office.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess