Product Overview: Texas Instruments OPA704NA/250
The OPA704NA/250 is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's OPAx04 series, which is renowned for its precision and power efficiency. The OPA704NA/250 is well-suited for a wide range of applications, including test equipment, sensors, audio processing, and medical devices, among others.
Key Features
- Wide Bandwidth: The OPA704NA/250 offers a wide bandwidth of 10MHz, which is ideal for high-speed signal processing applications.
- Low Noise: With a low noise density of 14nV/√Hz, this op-amp ensures a clear signal amplification with minimal distortion, making it suitable for audio and instrumentation applications.
- High Output Drive: The device is capable of delivering a high output current, which allows it to drive a variety of loads effectively.
- Single-Supply Operation: It operates on a single supply voltage ranging from 2.7V to 12V, providing flexibility in various power environments.
- Low Input Bias Current: The OPA704NA/250 features a low input bias current, which is essential for maintaining accuracy in applications requiring high input impedance.
- Stable with Capacitive Loads: The op-amp remains stable even with capacitive loads, ensuring reliable performance in a range of conditions.
- Robust Packaging: Housed in a 5-pin SOT-23 package, the OPA704NA/250 is compact and robust, allowing for efficient use of board space.
Applications
The versatility of the OPA704NA/250 makes it an excellent choice for a multitude of applications. Some common uses include:
- Active filters and signal conditioning
- Audio and video processing
- Data acquisition systems
- Medical instrumentation
- Analog-to-digital converter (ADC) drivers
With its combination of high performance, reliability, and Texas Instruments' quality, the OPA704NA/250 operational amplifier is an optimal solution for designers seeking to enhance the precision and efficiency of their electronic systems.